Welwyn Components, Ltd. Current Sense Res, 0R03, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn LRMAN1225-R30FT1

Description
CURRENT SENSE RES, 0R03, 1%, 3 W, 1225; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R03, 1%, 3 W, 1225; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R03, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn - 22AC3067 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
22AC3067
Current Sense Res, 0R03, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn 22AC3067
CURRENT SENSE RES, 0R03, 1%, 3 W, 1225; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 1%, 3 W, 1225; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC3067
Product Name Current Sense Res, 0R03, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 1225 [3264 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details