Welwyn Components, Ltd. Current Sense Res, 0R02, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn LRMAN1225-R20FT1

Description
CURRENT SENSE RES, 0R02, 1%, 3 W, 1225; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R02, 1%, 3 W, 1225; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R02, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn - 22AC3065 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
22AC3065
Current Sense Res, 0R02, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn 22AC3065
CURRENT SENSE RES, 0R02, 1%, 3 W, 1225; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 3 W, 1225; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC3065
Product Name Current Sense Res, 0R02, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 1225 [3264 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details