Welwyn Components, Ltd. Current Sense Res, 0R015, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn LRMAN1225-R15FT1

Description
CURRENT SENSE RES, 0R015, 1%, 3 W, 1225; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R015, 1%, 3 W, 1225; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R015, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn - 22AC3064 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
22AC3064
Current Sense Res, 0R015, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn 22AC3064
CURRENT SENSE RES, 0R015, 1%, 3 W, 1225; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 3 W, 1225; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC3064
Product Name Current Sense Res, 0R015, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 1225 [3264 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details