Welwyn Components, Ltd. Current Sense Res, 0R005, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn LRMAN1225-R05FT1

Description
CURRENT SENSE RES, 0R005, 1%, 3 W, 1225; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R005, 1%, 3 W, 1225; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R005, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn - 22AC3062 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
22AC3062
Current Sense Res, 0R005, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn 22AC3062
CURRENT SENSE RES, 0R005, 1%, 3 W, 1225; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 3 W, 1225; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC3062
Product Name Current Sense Res, 0R005, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 1225 [3264 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details