Welwyn Components, Ltd. Current Sense Res, Aec-Q200, 0R04, 1225; Resistance Tt Electronics/welwyn LRMAN1225-R04FT4

Description
CURRENT SENSE RES, AEC-Q200, 0R04, 1225; Resistance:0.04ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, AEC-Q200, 0R04, 1225; Resistance:0.04ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, Aec-Q200, 0R04, 1225; Resistance Tt Electronics/welwyn - 54AH5693 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R04, 1225; Resistance Tt Electronics/welwyn
54AH5693
Current Sense Res, Aec-Q200, 0R04, 1225; Resistance Tt Electronics/welwyn 54AH5693
CURRENT SENSE RES, AEC-Q200, 0R04, 1225; Resistance:0.04ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R04, 1225; Resistance:0.04ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, 0R04, 1225; Resistance Tt Electronics/welwyn - 54AH5694 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R04, 1225; Resistance Tt Electronics/welwyn
54AH5694
Current Sense Res, Aec-Q200, 0R04, 1225; Resistance Tt Electronics/welwyn 54AH5694
CURRENT SENSE RES, AEC-Q200, 0R04, 1225; Resistance:0.04ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R04, 1225; Resistance:0.04ohm; Product Range:LRMA N Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5693
Product Name Current Sense Res, Aec-Q200, 0R04, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1225 [3264 Metric]
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details