Welwyn Components, Ltd. Current Sense Res, 0R02, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn LRMAN1225-R02FT1

Description
CURRENT SENSE RES, 0R02, 1%, 3 W, 1225; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R02, 1%, 3 W, 1225; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R02, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn - 22AC3059 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
22AC3059
Current Sense Res, 0R02, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn 22AC3059
CURRENT SENSE RES, 0R02, 1%, 3 W, 1225; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 3 W, 1225; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC3059
Product Name Current Sense Res, 0R02, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 1225 [3264 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details