TT Electronics Current Sense Res, 0R004, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn LRMAN1225-R004FT1

Description
CURRENT SENSE RES, 0R004, 1%, 3 W, 1225; Resistance:0.004ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R004, 1%, 3 W, 1225; Resistance:0.004ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R004, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn - 22AC3061 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R004, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
22AC3061
Current Sense Res, 0R004, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn 22AC3061
CURRENT SENSE RES, 0R004, 1%, 3 W, 1225; Resistance:0.004ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R004, 1%, 3 W, 1225; Resistance:0.004ohm; Product Range:LRMA Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC3061
Product Name Current Sense Res, 0R004, 1%, 3 W, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 1225 [3264 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details