Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R03, 1W, 0815; Resistance Tt Electronics/welwyn LRMAN0815-R03FT4

Description
CURR SENSE RES, AEC-Q200, 0R03, 1W, 0815; Resistance:0.03ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R03, 1W, 0815; Resistance:0.03ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R03, 1W, 0815; Resistance Tt Electronics/welwyn - 54AH5654 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R03, 1W, 0815; Resistance Tt Electronics/welwyn
54AH5654
Curr Sense Res, Aec-Q200, 0R03, 1W, 0815; Resistance Tt Electronics/welwyn 54AH5654
CURR SENSE RES, AEC-Q200, 0R03, 1W, 0815; Resistance:0.03ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R03, 1W, 0815; Resistance:0.03ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R03, 1W, 0815; Resistance Tt Electronics/welwyn - 89T4330 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R03, 1W, 0815; Resistance Tt Electronics/welwyn
89T4330
Curr Sense Res, Aec-Q200, 0R03, 1W, 0815; Resistance Tt Electronics/welwyn 89T4330
CURR SENSE RES, AEC-Q200, 0R03, 1W, 0815; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R03, 1W, 0815; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5654
Product Name Curr Sense Res, Aec-Q200, 0R03, 1W, 0815; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Mounting / Packaging 0815 [2038 Metric]
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details