Welwyn Components, Ltd. Current Sense Res, 0R025, 1W, 0815; Resistance Tt Electronics/welwyn LRMAN0815-R025FT4

Description
CURRENT SENSE RES, 0R025, 1W, 0815; Resistance:0.025ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R025, 1W, 0815; Resistance:0.025ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R025, 1W, 0815; Resistance Tt Electronics/welwyn - 54AH5651 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1W, 0815; Resistance Tt Electronics/welwyn
54AH5651
Current Sense Res, 0R025, 1W, 0815; Resistance Tt Electronics/welwyn 54AH5651
CURRENT SENSE RES, 0R025, 1W, 0815; Resistance:0.025ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1W, 0815; Resistance:0.025ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R025, 1W, 0815; Resistance Tt Electronics/welwyn - 54AH5650 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1W, 0815; Resistance Tt Electronics/welwyn
54AH5650
Current Sense Res, 0R025, 1W, 0815; Resistance Tt Electronics/welwyn 54AH5650
CURRENT SENSE RES, 0R025, 1W, 0815; Resistance:0.025ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1W, 0815; Resistance:0.025ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5651
Product Name Current Sense Res, 0R025, 1W, 0815; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 0815 [2038 Metric]
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details