CURRENT SENSE RES, 0R015, 1W, 0815; Resistance:0.015ohm;
CURRENT SENSE RES, 0R015, 1W, 0815; Resistance:0.015ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 54AH5642 |
| Product Name | Current Sense Res, 0R015, 1W, 0815; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 0815 [2038 Metric] |
| Resistance Range | 0.0150 ohms |