Welwyn Components, Ltd. Current Sense Res, 0R005, 1W, 0815; Resistance Tt Electronics/welwyn LRMAN0815-R005FT4

Description
CURRENT SENSE RES, 0R005, 1W, 0815; Resistance:0.005ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R005, 1W, 0815; Resistance:0.005ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R005, 1W, 0815; Resistance Tt Electronics/welwyn - 54AH5635 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1W, 0815; Resistance Tt Electronics/welwyn
54AH5635
Current Sense Res, 0R005, 1W, 0815; Resistance Tt Electronics/welwyn 54AH5635
CURRENT SENSE RES, 0R005, 1W, 0815; Resistance:0.005ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1W, 0815; Resistance:0.005ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R005, 1W, 0815; Resistance Tt Electronics/welwyn - 54AH5634 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1W, 0815; Resistance Tt Electronics/welwyn
54AH5634
Current Sense Res, 0R005, 1W, 0815; Resistance Tt Electronics/welwyn 54AH5634
CURRENT SENSE RES, 0R005, 1W, 0815; Resistance:0.005ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1W, 0815; Resistance:0.005ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5635
Product Name Current Sense Res, 0R005, 1W, 0815; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 0815 [2038 Metric]
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details