Welwyn Components, Ltd. Current Sense Res, 0R004, 1W, 0815; Resistance Tt Electronics/welwyn LRMAN0815-R004FT4

Description
CURRENT SENSE RES, 0R004, 1W, 0815; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R004, 1W, 0815; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R004, 1W, 0815; Resistance Tt Electronics/welwyn - 54AH5630 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R004, 1W, 0815; Resistance Tt Electronics/welwyn
54AH5630
Current Sense Res, 0R004, 1W, 0815; Resistance Tt Electronics/welwyn 54AH5630
CURRENT SENSE RES, 0R004, 1W, 0815; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R004, 1W, 0815; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R004, 1W, 0815; Resistance Tt Electronics/welwyn - 54AH5631 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R004, 1W, 0815; Resistance Tt Electronics/welwyn
54AH5631
Current Sense Res, 0R004, 1W, 0815; Resistance Tt Electronics/welwyn 54AH5631
CURRENT SENSE RES, 0R004, 1W, 0815; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R004, 1W, 0815; Resistance:0.004ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5630
Product Name Current Sense Res, 0R004, 1W, 0815; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 0815 [2038 Metric]
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details