Welwyn Components, Ltd. Current Sense Res, 0R003, 1W, 0815; Resistance Tt Electronics/welwyn LRMAN0815-R003FT4

Description
CURRENT SENSE RES, 0R003, 1W, 0815; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R003, 1W, 0815; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R003, 1W, 0815; Resistance Tt Electronics/welwyn - 54AH5627 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 1W, 0815; Resistance Tt Electronics/welwyn
54AH5627
Current Sense Res, 0R003, 1W, 0815; Resistance Tt Electronics/welwyn 54AH5627
CURRENT SENSE RES, 0R003, 1W, 0815; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 1W, 0815; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R003, 1W, 0815; Resistance Tt Electronics/welwyn - 54AH5626 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 1W, 0815; Resistance Tt Electronics/welwyn
54AH5626
Current Sense Res, 0R003, 1W, 0815; Resistance Tt Electronics/welwyn 54AH5626
CURRENT SENSE RES, 0R003, 1W, 0815; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 1W, 0815; Resistance:0.003ohm; Product Range:LRMA N Series; Resistor Case / Package:0815 [2038 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5627
Product Name Current Sense Res, 0R003, 1W, 0815; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 0815 [2038 Metric]
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers