Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM2512-R05FT4

Description
RES 0.05 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1555-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1555-2-ND
Chip Resistor - Surface Mount 985-1555-2-ND
RES 0.05 OHM 1% 1W 2512

RES 0.05 OHM 1% 1W 2512

Buy Now Datasheet
Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn - 95W5439 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
95W5439
Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn 95W5439
METAL STRIP RESISTOR, 0.05OHM, 1%, 2512, FULL REEL; Resistance:0.05ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.05OHM, 1%, 2512, FULL REEL; Resistance:0.05ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Tt Electronics/welwyn - 95W5438 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5438
Resistance Tt Electronics/welwyn 95W5438
Resistance:0.05ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Resistance:0.05ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1555-2-ND 95W5439 95W5438
Product Name Chip Resistor - Surface Mount Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details