Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn LRMAM2512-R03FT4

Description
CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn - 89T4329 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn
89T4329
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn 89T4329
CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn - 54AH5601 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn
54AH5601
Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn 54AH5601
CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R03, 1W, 2512; Resistance:0.03ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 89T4329
Product Name Curr Sense Res, Aec-Q200, 0R03, 1W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details