Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM2512-R02FT4

Description
RES 0.02 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1554-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1554-2-ND
Chip Resistor - Surface Mount 985-1554-2-ND
RES 0.02 OHM 1% 1W 2512

RES 0.02 OHM 1% 1W 2512

Buy Now Datasheet
Metal Strip Resistor, 0.02Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn - 95W5437 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
95W5437
Metal Strip Resistor, 0.02Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn 95W5437
METAL STRIP RESISTOR, 0.02OHM, 1%, 2512, FULL REEL; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02OHM, 1%, 2512, FULL REEL; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R02, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn - 12AC1356 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
12AC1356
Current Sense Res, 0R02, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn 12AC1356
CURRENT SENSE RES, 0R02, 1%, 1 W, 2512; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 1 W, 2512; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1554-2-ND 95W5437 12AC1356
Product Name Chip Resistor - Surface Mount Metal Strip Resistor, 0.02Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn Current Sense Res, 0R02, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176772-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details