Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM2512-R005FT4

Description
RES 0.005 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1552-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1552-2-ND
Chip Resistor - Surface Mount 985-1552-2-ND
RES 0.005 OHM 1% 2W 2512

RES 0.005 OHM 1% 2W 2512

Buy Now Datasheet
Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn - 95W5433 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn
95W5433
Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn 95W5433
METAL STRIP RESISTOR, 0.005OHM, 1%, 2512, FULL REEL; Product Range:LRMA Series; Resistance:0.005ohm; Power Rating:2W; Resistance Tolerance: 1%; Resistor Case Style:2512 [6432 Metric]; Packaging:Tape & Reel; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.005OHM, 1%, 2512, FULL REEL; Product Range:LRMA Series; Resistance:0.005ohm; Power Rating:2W; Resistance Tolerance: 1%; Resistor Case Style:2512 [6432 Metric]; Packaging:Tape & Reel; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn - 12AC1355 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn
12AC1355
Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn 12AC1355
CURRENT SENSE RES, 0R005, 1%, 2 W, 2512; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 2 W, 2512; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1552-2-ND 95W5433 12AC1355
Product Name Chip Resistor - Surface Mount Metal Strip Resistor, 0.005Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details