Welwyn Components, Ltd. Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn LRMAM2512-R0035FT4

Description
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5587 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5587
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5587
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5588 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5588
Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5588
CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0035, 2W, 2512; Resistance:0.0035ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5587
Product Name Current Sense Res, 0R0035, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0035 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers