Welwyn Components, Ltd. Metal Strip Resistor, 0.001Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn LRMAM2512-R001FT4

Description
METAL STRIP RESISTOR, 0.001OHM, 1%, 2512, FULL REEL; Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet
Description
METAL STRIP RESISTOR, 0.001OHM, 1%, 2512, FULL REEL; Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Strip Resistor, 0.001Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn - 95W5431 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.001Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
95W5431
Metal Strip Resistor, 0.001Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn 95W5431
METAL STRIP RESISTOR, 0.001OHM, 1%, 2512, FULL REEL; Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.001OHM, 1%, 2512, FULL REEL; Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Tt Electronics/welwyn - 95W5430 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5430
Resistance Tt Electronics/welwyn 95W5430
Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 275ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 275ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95W5431 95W5430
Product Name Metal Strip Resistor, 0.001Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details