Welwyn Components, Ltd. Current Sense Res, 0R0015, 2W, 2512; Resistance Tt Electronics/welwyn LRMAM2512-R0015FT4

Description
CURRENT SENSE RES, 0R0015, 2W, 2512; Resistance:0.0015ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R0015, 2W, 2512; Resistance:0.0015ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R0015, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5579 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0015, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5579
Current Sense Res, 0R0015, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5579
CURRENT SENSE RES, 0R0015, 2W, 2512; Resistance:0.0015ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0015, 2W, 2512; Resistance:0.0015ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R0015, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5580 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0015, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5580
Current Sense Res, 0R0015, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5580
CURRENT SENSE RES, 0R0015, 2W, 2512; Resistance:0.0015ohm ; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0015, 2W, 2512; Resistance:0.0015ohm; Product Range:LRMA M Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5579
Product Name Current Sense Res, 0R0015, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138538DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details