Welwyn Components, Ltd. Automotive SMD 0.0005 Ohm 2W Resistor LRMAM2512-R0005FT4

Description
Res Metal Alloy 2512 0.0005 Ohm 1% 2W ±275ppm/°C Sulfur Resistant Pad SMD T/R Automotive Product overview: LRMAM2512-R0005FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAM2512-R0005FT 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Alloy 2512 0.0005 Ohm 1% 2W ±275ppm/°C Sulfur Resistant Pad SMD T/R Automotive Product overview: LRMAM2512-R0005FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAM2512-R0005FT 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.0005 Ohm 2W Resistor - 52-LRMAM2512-R0005FT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.0005 Ohm 2W Resistor
52-LRMAM2512-R0005FT4
Automotive SMD 0.0005 Ohm 2W Resistor 52-LRMAM2512-R0005FT4
Res Metal Alloy 2512 0.0005 Ohm 1% 2W ±275ppm/°C Sulfur Resistant Pad SMD T/R Automotive Product overview: LRMAM2512-R0005FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAM2512-R0005FT 4 can be used for catalog matching and distributor lookup.

Res Metal Alloy 2512 0.0005 Ohm 1% 2W ±275ppm/°C Sulfur Resistant Pad SMD T/R Automotive Product overview: LRMAM2512-R0005FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAM2512-R0005FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LRMAM2512-R0005FT4 - 974392-LRMAM2512-R0005FT4 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRMAM2512-R0005FT4
974392-LRMAM2512-R0005FT4
Chip Resistor - Surface Mount - LRMAM2512-R0005FT4 974392-LRMAM2512-R0005FT4
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974392-LRMAM2512-R00 05FT4 Packaging: Cut Tape (CT) Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 6.4008 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 275 ppm/°C Composition: Metal Alloy, Metal Element Height: 889 µm Number of Terminations: 2 Resistance: 500 µΩ Power Rating: 2 W Width: 3.2004 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Max Power Dissipation: 2 W

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974392-LRMAM2512-R0005FT4
Packaging: Cut Tape (CT)
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 6.4008 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 275 ppm/°C
Composition: Metal Alloy, Metal Element
Height: 889 µm
Number of Terminations: 2
Resistance: 500 µΩ
Power Rating: 2 W
Width: 3.2004 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Max Power Dissipation: 2 W

Buy Now
Chip Resistor - Surface Mount - 985-1550-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1550-2-ND
Chip Resistor - Surface Mount 985-1550-2-ND
RES SMD 500 UOHM 1% 2W 2512

RES SMD 500 UOHM 1% 2W 2512

Buy Now Datasheet
Metal Strip Resistor, 0.0005Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn - 95W5429 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.0005Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
95W5429
Metal Strip Resistor, 0.0005Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn 95W5429
METAL STRIP RESISTOR, 0.0005OHM, 1%, 2512, FULL REEL; Resistance:500µohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.0005OHM, 1%, 2512, FULL REEL; Resistance:500µohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Tt Electronics/welwyn - 95W5428 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5428
Resistance Tt Electronics/welwyn 95W5428
Resistance:500µohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 275ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Resistance:500µohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 275ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-LRMAM2512-R0005FT4 974392-LRMAM2512-R0005FT4 985-1550-2-ND 95W5429 95W5428
Product Name Automotive SMD 0.0005 Ohm 2W Resistor Chip Resistor - Surface Mount - LRMAM2512-R0005FT4 Chip Resistor - Surface Mount Metal Strip Resistor, 0.0005Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn Resistance Tt Electronics/welwyn
Technology / Construction Metal Alloy MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details