CURRENT SENSE RES, 0R04, 1W, 1206; Resistance:0.04ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
CURRENT SENSE RES, 0R04, 1W, 1206; Resistance:0.04ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 54AH5568 |
| Product Name | Current Sense Res, 0R04, 1W, 1206; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 0.0400 ohms |