Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM1206-R03FT5

Description
RES 0.03 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.03 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1549-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1549-2-ND
Chip Resistor - Surface Mount 985-1549-2-ND
RES 0.03 OHM 1% 1W 1206

RES 0.03 OHM 1% 1W 1206

Buy Now Datasheet
Resistance Tt Electronics/welwyn - 89T4326 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
89T4326
Resistance Tt Electronics/welwyn 89T4326
Resistance:0.03ohm; Product Range:AEC-Q200 LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Temperature Coefficient:± 75ppm/°C; Product Length:3.2mmRoHS Compliant: Yes

Resistance:0.03ohm; Product Range:AEC-Q200 LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Temperature Coefficient:± 75ppm/°C; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Strip, 0.03Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn - 95W5427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.03Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn
95W5427
Resistor, Metal Strip, 0.03Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn 95W5427
RESISTOR, METAL STRIP, 0.03OHM, 1%, 1206, FULL REEL; Product Range:AEC-Q200 LRMA Series; Resistance:0.03ohm; Power Rating:1W; Resistance Tolerance: 1%; Resistor Case Style:1206 [3216 Metric]; Packaging:Tape & Reel RoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.03OHM, 1%, 1206, FULL REEL; Product Range:AEC-Q200 LRMA Series; Resistance:0.03ohm; Power Rating:1W; Resistance Tolerance: 1%; Resistor Case Style:1206 [3216 Metric]; Packaging:Tape & Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1549-2-ND 89T4326 95W5427
Product Name Chip Resistor - Surface Mount Resistance Tt Electronics/welwyn Resistor, Metal Strip, 0.03Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138583CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details