Welwyn Components, Ltd. Current Sense Resistor, 0R025, 1%, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R025FT5

Description
CURRENT SENSE RESISTOR, 0R025, 1%, 1206; Resistance:0.025ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0R025, 1%, 1206; Resistance:0.025ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0R025, 1%, 1206; Resistance Tt Electronics/welwyn - 89T4325 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0R025, 1%, 1206; Resistance Tt Electronics/welwyn
89T4325
Current Sense Resistor, 0R025, 1%, 1206; Resistance Tt Electronics/welwyn 89T4325
CURRENT SENSE RESISTOR, 0R025, 1%, 1206; Resistance:0.025ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0R025, 1%, 1206; Resistance:0.025ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0R025, 1%, 1206; Resistance Tt Electronics/welwyn - 54AH5558 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0R025, 1%, 1206; Resistance Tt Electronics/welwyn
54AH5558
Current Sense Resistor, 0R025, 1%, 1206; Resistance Tt Electronics/welwyn 54AH5558
CURRENT SENSE RESISTOR, 0R025, 1%, 1206; Resistance:0.025ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0R025, 1%, 1206; Resistance:0.025ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 89T4325
Product Name Current Sense Resistor, 0R025, 1%, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details