Welwyn Components, Ltd. Current Sense Res, 0R022, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R022FT5

Description
CURRENT SENSE RES, 0R022, 1W, 1206; Resistance:0.022ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R022, 1W, 1206; Resistance:0.022ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R022, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5555 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5555
Current Sense Res, 0R022, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5555
CURRENT SENSE RES, 0R022, 1W, 1206; Resistance:0.022ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 1W, 1206; Resistance:0.022ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5554 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5554
Current Sense Res, 0R022, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5554
CURRENT SENSE RES, 0R022, 1W, 1206; Resistance:0.022ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 1W, 1206; Resistance:0.022ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5555
Product Name Current Sense Res, 0R022, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL1R033J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details