Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM1206-R01FT5

Description
RES 0.01 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.01 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1547-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1547-2-ND
Chip Resistor - Surface Mount 985-1547-2-ND
RES 0.01 OHM 1% 1W 1206

RES 0.01 OHM 1% 1W 1206

Buy Now Datasheet
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn - 12AC1353 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn
12AC1353
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn 12AC1353
CURRENT SENSE RES, 0R01, 1%, 1 W, 1206; Resistance:0.01ohm; Product Range:LRMA Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 1 W, 1206; Resistance:0.01ohm; Product Range:LRMA Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Strip, 0.01Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn - 95W5423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.01Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn
95W5423
Resistor, Metal Strip, 0.01Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn 95W5423
RESISTOR, METAL STRIP, 0.01OHM, 1%, 1206, FULL REEL; Product Range:AEC-Q200 LRMA Series; Resistance:0.01ohm; Power Rating:1W; Resistance Tolerance: 1%; Resistor Case Style:1206 [3216 Metric]; Packaging:Tape & Reel RoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.01OHM, 1%, 1206, FULL REEL; Product Range:AEC-Q200 LRMA Series; Resistance:0.01ohm; Power Rating:1W; Resistance Tolerance: 1%; Resistor Case Style:1206 [3216 Metric]; Packaging:Tape & Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1547-2-ND 12AC1353 95W5423
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Tt Electronics/welwyn Resistor, Metal Strip, 0.01Ohm, 1%, 1206, Full Reel; Product Range Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details