Welwyn Components, Ltd. Current Sense Res, 0R018, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R018FT5

Description
CURRENT SENSE RES, 0R018, 1W, 1206; Resistance:0.018ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R018, 1W, 1206; Resistance:0.018ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R018, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5548 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5548
Current Sense Res, 0R018, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5548
CURRENT SENSE RES, 0R018, 1W, 1206; Resistance:0.018ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 1W, 1206; Resistance:0.018ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R018, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5549 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5549
Current Sense Res, 0R018, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5549
CURRENT SENSE RES, 0R018, 1W, 1206; Resistance:0.018ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 1W, 1206; Resistance:0.018ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5548
Product Name Current Sense Res, 0R018, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers