Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R015, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R015FT5

Description
CURR SENSE RES, AEC-Q200, 0R015, 1W, 1206; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R015, 1W, 1206; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R015, 1W, 1206; Resistance Tt Electronics/welwyn - 89T4323 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R015, 1W, 1206; Resistance Tt Electronics/welwyn
89T4323
Curr Sense Res, Aec-Q200, 0R015, 1W, 1206; Resistance Tt Electronics/welwyn 89T4323
CURR SENSE RES, AEC-Q200, 0R015, 1W, 1206; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R015, 1W, 1206; Resistance:0.015ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R015, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5545 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R015, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5545
Curr Sense Res, Aec-Q200, 0R015, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5545
CURR SENSE RES, AEC-Q200, 0R015, 1W, 1206; Resistance:0.015ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:1.6mmRoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R015, 1W, 1206; Resistance:0.015ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 89T4323 54AH5545
Product Name Curr Sense Res, Aec-Q200, 0R015, 1W, 1206; Resistance Tt Electronics/welwyn Curr Sense Res, Aec-Q200, 0R015, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers