Welwyn Components, Ltd. Current Sense Res, 0R014, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R014FT5

Description
CURRENT SENSE RES, 0R014, 1W, 1206; Resistance:0.014ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R014, 1W, 1206; Resistance:0.014ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R014, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5542 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R014, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5542
Current Sense Res, 0R014, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5542
CURRENT SENSE RES, 0R014, 1W, 1206; Resistance:0.014ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R014, 1W, 1206; Resistance:0.014ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R014, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5541 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R014, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5541
Current Sense Res, 0R014, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5541
CURRENT SENSE RES, 0R014, 1W, 1206; Resistance:0.014ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R014, 1W, 1206; Resistance:0.014ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5542
Product Name Current Sense Res, 0R014, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details