Welwyn Components, Ltd. Current Sense Res, 0R009, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R009FT5

Description
CURRENT SENSE RES, 0R009, 1W, 1206; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R009, 1W, 1206; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R009, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5531 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5531
Current Sense Res, 0R009, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5531
CURRENT SENSE RES, 0R009, 1W, 1206; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 1W, 1206; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R009, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5532 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5532
Current Sense Res, 0R009, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5532
CURRENT SENSE RES, 0R009, 1W, 1206; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 1W, 1206; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5531
Product Name Current Sense Res, 0R009, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details