Welwyn Components, Ltd. Current Sense Res, 0R008, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R008FT5

Description
CURRENT SENSE RES, 0R008, 1W, 1206; Resistance:0.008ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R008, 1W, 1206; Resistance:0.008ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R008, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5528 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5528
Current Sense Res, 0R008, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5528
CURRENT SENSE RES, 0R008, 1W, 1206; Resistance:0.008ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 1W, 1206; Resistance:0.008ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R008, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5527 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5527
Current Sense Res, 0R008, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5527
CURRENT SENSE RES, 0R008, 1W, 1206; Resistance:0.008ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 1W, 1206; Resistance:0.008ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5528
Product Name Current Sense Res, 0R008, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414950 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details