Welwyn Components, Ltd. Current Sense Res, 0R007, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R007FT5

Description
CURRENT SENSE RES, 0R007, 1W, 1206; Resistance:0.007ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R007, 1W, 1206; Resistance:0.007ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R007, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5523 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5523
Current Sense Res, 0R007, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5523
CURRENT SENSE RES, 0R007, 1W, 1206; Resistance:0.007ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 1W, 1206; Resistance:0.007ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R007, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5524 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5524
Current Sense Res, 0R007, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5524
CURRENT SENSE RES, 0R007, 1W, 1206; Resistance:0.007ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 1W, 1206; Resistance:0.007ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5523
Product Name Current Sense Res, 0R007, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED10L7FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details