CURRENT SENSE RES, 0R004, 1W, 1206; Resistance:0.004ohm;
CURRENT SENSE RES, 0R004, 1W, 1206; Resistance:0.004ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 54AH5513 |
| Product Name | Current Sense Res, 0R004, 1W, 1206; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 0.0040 ohms |