Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM1206-R002FT5

Description
RES 0.002 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.002 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1545-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1545-2-ND
Chip Resistor - Surface Mount 985-1545-2-ND
RES 0.002 OHM 1% 1W 1206

RES 0.002 OHM 1% 1W 1206

Buy Now Datasheet
Metal Strip Resistor, 0.002Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn - 95W5419 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.002Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn
95W5419
Metal Strip Resistor, 0.002Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn 95W5419
METAL STRIP RESISTOR, 0.002OHM, 1%, 1206, FULL REEL; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.002OHM, 1%, 1206, FULL REEL; Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Tt Electronics/welwyn - 95W5418 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5418
Resistance Tt Electronics/welwyn 95W5418
Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 100ppm/°C; Product Length:3.2mm RoHS Compliant: Yes

Resistance:0.002ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 100ppm/°C; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1545-2-ND 95W5419 95W5418
Product Name Chip Resistor - Surface Mount Metal Strip Resistor, 0.002Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details