Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM1206-R001FT5

Description
RES 0.001 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.001 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1544-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1544-2-ND
Chip Resistor - Surface Mount 985-1544-2-ND
RES 0.001 OHM 1% 1W 1206

RES 0.001 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - LRMAM1206-R001FT5 - 1123035-LRMAM1206-R001FT5 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRMAM1206-R001FT5
1123035-LRMAM1206-R001FT5
Chip Resistor - Surface Mount - LRMAM1206-R001FT5 1123035-LRMAM1206-R001FT5
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123035-LRMAM1206-R0 01FT5 Packaging: Cut Tape (CT) Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 3.2004 mm Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Alloy, Metal Element Height: 787.4 µm Number of Terminations: 2 Resistance: 1 MΩ Power Rating: 1 W Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 1206 Max Power Dissipation: 1 W Max Operating Temperature: 170 °C Case Code (Metric): 3216

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123035-LRMAM1206-R001FT5
Packaging: Cut Tape (CT)
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 3.2004 mm
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Composition: Metal Alloy, Metal Element
Height: 787.4 µm
Number of Terminations: 2
Resistance: 1 MΩ
Power Rating: 1 W
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Case Code (Imperial): 1206
Max Power Dissipation: 1 W
Max Operating Temperature: 170 °C
Case Code (Metric): 3216

Buy Now
Automotive SMD 0.001 Ohm 1W Resistor - 52-LRMAM1206-R001FT5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.001 Ohm 1W Resistor
52-LRMAM1206-R001FT5
Automotive SMD 0.001 Ohm 1W Resistor 52-LRMAM1206-R001FT5
Res Metal Alloy 1206 0.001 Ohm 1% 1W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAM1206-R001FT5 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAM1206-R001FT5 can be used for catalog matching and distributor lookup.

Res Metal Alloy 1206 0.001 Ohm 1% 1W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAM1206-R001FT5 from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.001 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAM1206-R001FT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistance Tt Electronics/welwyn - 95W5416 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5416
Resistance Tt Electronics/welwyn 95W5416
Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 275ppm/°C; Product Length:3.2mm RoHS Compliant: Yes

Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 275ppm/°C; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.001Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn - 95W5417 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.001Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn
95W5417
Metal Strip Resistor, 0.001Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn 95W5417
METAL STRIP RESISTOR, 0.001OHM, 1%, 1206, FULL REEL; Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.001OHM, 1%, 1206, FULL REEL; Resistance:0.001ohm; Product Range:LRMA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 985-1544-2-ND 1123035-LRMAM1206-R001FT5 52-LRMAM1206-R001FT5 95W5416 95W5417
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - LRMAM1206-R001FT5 Automotive SMD 0.001 Ohm 1W Resistor Resistance Tt Electronics/welwyn Metal Strip Resistor, 0.001Ohm, 1%, 1206, Full Reel; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy Metal Alloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1.00E-3 ohms 1.00E6 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details