Welwyn Components, Ltd. Current Sense Res, 0R0012, 1W, 1206; Resistance Tt Electronics/welwyn LRMAM1206-R0012FT5

Description
CURRENT SENSE RES, 0R0012, 1W, 1206; Resistance:0.0012ohm ; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R0012, 1W, 1206; Resistance:0.0012ohm ; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R0012, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5504 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0012, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5504
Current Sense Res, 0R0012, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5504
CURRENT SENSE RES, 0R0012, 1W, 1206; Resistance:0.0012ohm ; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0012, 1W, 1206; Resistance:0.0012ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R0012, 1W, 1206; Resistance Tt Electronics/welwyn - 54AH5503 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0012, 1W, 1206; Resistance Tt Electronics/welwyn
54AH5503
Current Sense Res, 0R0012, 1W, 1206; Resistance Tt Electronics/welwyn 54AH5503
CURRENT SENSE RES, 0R0012, 1W, 1206; Resistance:0.0012ohm ; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R0012, 1W, 1206; Resistance:0.0012ohm; Product Range:LRMA M Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5504
Product Name Current Sense Res, 0R0012, 1W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0012 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers