Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAM0805-R02FT5

Description
RES 0.02 OHM 1% 1/2W 0805
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 1/2W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1543-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1543-2-ND
Chip Resistor - Surface Mount 985-1543-2-ND
RES 0.02 OHM 1% 1/2W 0805

RES 0.02 OHM 1% 1/2W 0805

Buy Now Datasheet
Metal Strip Resistor, 0.02Ohm, 1%, 0805, Full Reel; Resistance Tt Electronics/welwyn - 95W5415 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02Ohm, 1%, 0805, Full Reel; Resistance Tt Electronics/welwyn
95W5415
Metal Strip Resistor, 0.02Ohm, 1%, 0805, Full Reel; Resistance Tt Electronics/welwyn 95W5415
METAL STRIP RESISTOR, 0.02OHM, 1%, 0805, FULL REEL; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02OHM, 1%, 0805, FULL REEL; Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Tt Electronics/welwyn - 95W5414 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5414
Resistance Tt Electronics/welwyn 95W5414
Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 100ppm/°C; Product Length:2.01mm RoHS Compliant: Yes

Resistance:0.02ohm; Product Range:LRMA Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 100ppm/°C; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1543-2-ND 95W5415 95W5414
Product Name Chip Resistor - Surface Mount Metal Strip Resistor, 0.02Ohm, 1%, 0805, Full Reel; Resistance Tt Electronics/welwyn Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details