Welwyn Components, Ltd. Current Sense Res, 0R009, 0.5W, 0805; Resistance Tt Electronics/welwyn LRMAM0805-R009FT5

Description
CURRENT SENSE RES, 0R009, 0.5W, 0805; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R009, 0.5W, 0805; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 54AH5489, is a low resistance metal alloy resistor from the LRMA series, featuring a resistance value of 0.009 ohms (9 mΩ) and a power rating of 0.5W. It is designed for current sensing applications in power electronics and operates effectively in high-temperature environments, with a maximum operating temperature of 170°C. The resistor has a tolerance of ±1% and is RoHS compliant, ensuring it meets environmental standards. Its construction includes a copper electrode with nickel and tin plating, providing durability and reliability. The resistor is suitable for both wave and IR reflow soldering processes, making it versatile for various manufacturing methods.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 54AH5489, is a low resistance metal alloy resistor from the LRMA series, featuring a resistance value of 0.009 ohms (9 mΩ) and a power rating of 0.5W. It is designed for current sensing applications in power electronics and operates effectively in high-temperature environments, with a maximum operating temperature of 170°C. The resistor has a tolerance of ±1% and is RoHS compliant, ensuring it meets environmental standards. Its construction includes a copper electrode with nickel and tin plating, providing durability and reliability. The resistor is suitable for both wave and IR reflow soldering processes, making it versatile for various manufacturing methods.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R009, 0.5W, 0805; Resistance Tt Electronics/welwyn - 54AH5489 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 0.5W, 0805; Resistance Tt Electronics/welwyn
54AH5489
Current Sense Res, 0R009, 0.5W, 0805; Resistance Tt Electronics/welwyn 54AH5489
CURRENT SENSE RES, 0R009, 0.5W, 0805; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 0.5W, 0805; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R009, 0.5W, 0805; Resistance Tt Electronics/welwyn - 54AH5490 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 0.5W, 0805; Resistance Tt Electronics/welwyn
54AH5490
Current Sense Res, 0R009, 0.5W, 0805; Resistance Tt Electronics/welwyn 54AH5490
CURRENT SENSE RES, 0R009, 0.5W, 0805; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 0.5W, 0805; Resistance:0.009ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5489
Product Name Current Sense Res, 0R009, 0.5W, 0805; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details