Welwyn Components, Ltd. Current Sense Res, 0R003, 0.5W, 0805; Resistance Tt Electronics/welwyn LRMAM0805-R003FT5

Description
CURRENT SENSE RES, 0R003, 0.5W, 0805; Resistance:0.003ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R003, 0.5W, 0805; Resistance:0.003ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R003, 0.5W, 0805; Resistance Tt Electronics/welwyn - 54AH5480 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 0.5W, 0805; Resistance Tt Electronics/welwyn
54AH5480
Current Sense Res, 0R003, 0.5W, 0805; Resistance Tt Electronics/welwyn 54AH5480
CURRENT SENSE RES, 0R003, 0.5W, 0805; Resistance:0.003ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 0.5W, 0805; Resistance:0.003ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, 0R003, 0805 Rohs Compliant Tt Electronics/welwyn - 62AJ8634 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R003, 0805 Rohs Compliant Tt Electronics/welwyn
62AJ8634
Current Sense Res, Aec-Q200, 0R003, 0805 Rohs Compliant Tt Electronics/welwyn 62AJ8634
CURRENT SENSE RES, AEC-Q200, 0R003, 0805 ROHS COMPLIANT: YES

CURRENT SENSE RES, AEC-Q200, 0R003, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 54AH5480 62AJ8634
Product Name Current Sense Res, 0R003, 0.5W, 0805; Resistance Tt Electronics/welwyn Current Sense Res, Aec-Q200, 0R003, 0805 Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details