Welwyn Components, Ltd. Current Sense Res, 0R002, 0.5W, 0805; Resistance Tt Electronics/welwyn LRMAM0805-R002FT5

Description
CURRENT SENSE RES, 0R002, 0.5W, 0805; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R002, 0.5W, 0805; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R002, 0.5W, 0805; Resistance Tt Electronics/welwyn - 54AH5478 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 0.5W, 0805; Resistance Tt Electronics/welwyn
54AH5478
Current Sense Res, 0R002, 0.5W, 0805; Resistance Tt Electronics/welwyn 54AH5478
CURRENT SENSE RES, 0R002, 0.5W, 0805; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 0.5W, 0805; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R002, 0.5W, 0805; Resistance Tt Electronics/welwyn - 54AH5477 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 0.5W, 0805; Resistance Tt Electronics/welwyn
54AH5477
Current Sense Res, 0R002, 0.5W, 0805; Resistance Tt Electronics/welwyn 54AH5477
CURRENT SENSE RES, 0R002, 0.5W, 0805; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 0.5W, 0805; Resistance:0.002ohm; Product Range:LRMA M Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Alloy RoHS Compliant: Yes

Supplier's Site
Current Sense Res, Aec-Q200, 0R002, 0805 Rohs Compliant Tt Electronics/welwyn - 62AJ8633 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R002, 0805 Rohs Compliant Tt Electronics/welwyn
62AJ8633
Current Sense Res, Aec-Q200, 0R002, 0805 Rohs Compliant Tt Electronics/welwyn 62AJ8633
CURRENT SENSE RES, AEC-Q200, 0R002, 0805 ROHS COMPLIANT: YES

CURRENT SENSE RES, AEC-Q200, 0R002, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 54AH5478 54AH5477 62AJ8633
Product Name Current Sense Res, 0R002, 0.5W, 0805; Resistance Tt Electronics/welwyn Current Sense Res, 0R002, 0.5W, 0805; Resistance Tt Electronics/welwyn Current Sense Res, Aec-Q200, 0R002, 0805 Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing Current Sensing
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details