Welwyn Components, Ltd. Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.02 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant Tt Electronics/welwyn LRF3W-R02JW

Description
SMD Current Sense Resistors, AEC-Q200 LRF3W Series, 0.02 ohm, 3 W, 5%, 1225 [3064 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 LRF3W Series, 0.02 ohm, 3 W, 5%, 1225 [3064 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.02 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant Tt Electronics/welwyn - 97K3845 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.02 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant Tt Electronics/welwyn
97K3845
Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.02 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant Tt Electronics/welwyn 97K3845
SMD Current Sense Resistors, AEC-Q200 LRF3W Series, 0.02 ohm, 3 W, 5%, 1225 [3064 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 LRF3W Series, 0.02 ohm, 3 W, 5%, 1225 [3064 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 5%, 3 W, 1225; Resistance Tt Electronics/welwyn - 12AC1351 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 5%, 3 W, 1225; Resistance Tt Electronics/welwyn
12AC1351
Current Sense Res, 0R02, 5%, 3 W, 1225; Resistance Tt Electronics/welwyn 12AC1351
CURRENT SENSE RES, 0R02, 5%, 3 W, 1225; Resistance:0.02ohm; Product Range:LRF Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 5%, 3 W, 1225; Resistance:0.02ohm; Product Range:LRF Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K3845 12AC1351
Product Name Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.02 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant Tt Electronics/welwyn Current Sense Res, 0R02, 5%, 3 W, 1225; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details