Welwyn Components, Ltd. SMD 0.005 Ohm 3W Resistor LRF3W-R005JW

Description
Res Thick Film 1225 0.005 Ohm 5% 3W ±100ppm/°C Wide Terminal SMD T/R Product overview: LRF3W-R005JW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRF3W-R005JW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1225 0.005 Ohm 5% 3W ±100ppm/°C Wide Terminal SMD T/R Product overview: LRF3W-R005JW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRF3W-R005JW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.005 Ohm 3W Resistor - 52-LRF3W-R005JW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.005 Ohm 3W Resistor
52-LRF3W-R005JW
SMD 0.005 Ohm 3W Resistor 52-LRF3W-R005JW
Res Thick Film 1225 0.005 Ohm 5% 3W ±100ppm/°C Wide Terminal SMD T/R Product overview: LRF3W-R005JW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRF3W-R005JW can be used for catalog matching and distributor lookup.

Res Thick Film 1225 0.005 Ohm 5% 3W ±100ppm/°C Wide Terminal SMD T/R Product overview: LRF3W-R005JW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRF3W-R005JW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 985-1223-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1223-2-ND
Chip Resistor - Surface Mount 985-1223-2-ND
RES 0.005 OHM 3W 2512 WIDE

RES 0.005 OHM 3W 2512 WIDE

Buy Now Datasheet
Current Sense Res, 0R005, 5%, 3 W, 1225; Resistance Tt Electronics/welwyn - 12AC1350 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 5%, 3 W, 1225; Resistance Tt Electronics/welwyn
12AC1350
Current Sense Res, 0R005, 5%, 3 W, 1225; Resistance Tt Electronics/welwyn 12AC1350
CURRENT SENSE RES, 0R005, 5%, 3 W, 1225; Resistance:0.005ohm; Product Range:LRF Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 5%, 3 W, 1225; Resistance:0.005ohm; Product Range:LRF Series; Resistor Case Style:1225 [3264 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.005 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant Tt Electronics/welwyn - 97K3842 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.005 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant Tt Electronics/welwyn
97K3842
Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.005 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant Tt Electronics/welwyn 97K3842
SMD Current Sense Resistors, AEC-Q200 LRF3W Series, 0.005 ohm, 3 W, 5%, 1225 [3064 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 LRF3W Series, 0.005 ohm, 3 W, 5%, 1225 [3064 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-LRF3W-R005JW 985-1223-2-ND 12AC1350 97K3842
Product Name SMD 0.005 Ohm 3W Resistor Chip Resistor - Surface Mount Current Sense Res, 0R005, 5%, 3 W, 1225; Resistance Tt Electronics/welwyn Smd Current Sense Resistors, Aec-Q200 Lrf3W Series, 0.005 Ohm, 3 W, 5%, 1225 [3064 Metric] Rohs Compliant Tt Electronics/welwyn
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1225 2512; Wide 2512 1225 [3264 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details