Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.02 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn LRF2512-R02FW

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.02 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.02 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.02 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3838 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.02 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3838
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.02 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3838
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.02 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.02 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn - 12AC1349 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn
12AC1349
Current Sense Res, 0R02, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn 12AC1349
CURRENT SENSE RES, 0R02, 1%, 2 W, 2512; Resistance:0.02ohm; Product Range:LR series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 2 W, 2512; Resistance:0.02ohm; Product Range:LR series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K3838 12AC1349
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.02 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn Current Sense Res, 0R02, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details