Welwyn Components, Ltd. Chip Resistor - Surface Mount - LRF2512-R01FW LRF2512-R01FW

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986150-LRF2512-R01FW Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 1.5 W Number of Pins: 2 Width: 3.2512 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Depth: 3.25 mm RoHS: Compliant Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 1.5 W
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986150-LRF2512-R01FW Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 1.5 W Number of Pins: 2 Width: 3.2512 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Depth: 3.25 mm RoHS: Compliant Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 1.5 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRF2512-R01FW - 986150-LRF2512-R01FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRF2512-R01FW
986150-LRF2512-R01FW
Chip Resistor - Surface Mount - LRF2512-R01FW 986150-LRF2512-R01FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986150-LRF2512-R01FW Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 10 MΩ Power Rating: 1.5 W Number of Pins: 2 Width: 3.2512 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Depth: 3.25 mm RoHS: Compliant Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 1.5 W

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986150-LRF2512-R01FW
Packaging: Cut Tape
Features: Automotive AEC-Q200
Voltage Rating: 200 V
Length: 6.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Ceramic, Thick Film
Height: 787.4 µm
Number of Terminations: 2
Resistance: 10 MΩ
Power Rating: 1.5 W
Number of Pins: 2
Width: 3.2512 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Depth: 3.25 mm
RoHS: Compliant
Case Code (Imperial): 2512
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Power Dissipation: 1.5 W

Buy Now
Res, Thick Film, 0R01, 1%, 2W, 2512; Resistance Tt Electronics/welwyn - 97K3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R01, 1%, 2W, 2512; Resistance Tt Electronics/welwyn
97K3836
Res, Thick Film, 0R01, 1%, 2W, 2512; Resistance Tt Electronics/welwyn 97K3836
RES, THICK FILM, 0R01, 1%, 2W, 2512; Resistance:0.01ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

RES, THICK FILM, 0R01, 1%, 2W, 2512; Resistance:0.01ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 986150-LRF2512-R01FW 97K3836
Product Name Chip Resistor - Surface Mount - LRF2512-R01FW Res, Thick Film, 0R01, 1%, 2W, 2512; Resistance Tt Electronics/welwyn
Technology / Construction Ceramic Composition; MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 1.00E7 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers