Welwyn Components, Ltd. Chip Resistor - Surface Mount LRF2512-R015FW

Description
RES 0.015 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 0.015 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1212-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1212-2-ND
Chip Resistor - Surface Mount 985-1212-2-ND
RES 0.015 OHM 1% 2W 2512

RES 0.015 OHM 1% 2W 2512

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.015 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3837 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.015 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3837
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.015 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3837
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.015 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.015 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1212-2-ND 97K3837
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.015 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL1R005J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details