Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.01 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn LRF2010-R01FW

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.01 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.01 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.01 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3832 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.01 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3832
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.01 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3832
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.01 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.01 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K3832
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.01 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details