Welwyn Components, Ltd. Resistor, Aec-Q200, 0.003Ohm, 1206; Resistance Tt Electronics/welwyn LRF1206-R003JI

Description
RESISTOR, AEC-Q200, 0.003OHM, 1206; Resistance:0.003ohm; Product Range:LR series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RESISTOR, AEC-Q200, 0.003OHM, 1206; Resistance:0.003ohm; Product Range:LR series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Aec-Q200, 0.003Ohm, 1206; Resistance Tt Electronics/welwyn - 12AC1348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, 0.003Ohm, 1206; Resistance Tt Electronics/welwyn
12AC1348
Resistor, Aec-Q200, 0.003Ohm, 1206; Resistance Tt Electronics/welwyn 12AC1348
RESISTOR, AEC-Q200, 0.003OHM, 1206; Resistance:0.003ohm; Product Range:LR series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, AEC-Q200, 0.003OHM, 1206; Resistance:0.003ohm; Product Range:LR series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.003 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3852 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.003 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3852
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.003 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3852
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.003 ohm, 500 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LRF Series, 0.003 ohm, 500 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1348 97K3852
Product Name Resistor, Aec-Q200, 0.003Ohm, 1206; Resistance Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lrf Series, 0.003 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details