Welwyn Components, Ltd. Chip Resistor - Surface Mount - LRCS0805-1RFT5 LRCS0805-1RFT5

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115147-LRCS0805-1RF T5 Packaging: Cut Tape Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Metal Film Resistance: 1 Ω Power Rating: 250 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 2012
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115147-LRCS0805-1RF T5 Packaging: Cut Tape Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Metal Film Resistance: 1 Ω Power Rating: 250 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRCS0805-1RFT5 - 1115147-LRCS0805-1RFT5 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRCS0805-1RFT5
1115147-LRCS0805-1RFT5
Chip Resistor - Surface Mount - LRCS0805-1RFT5 1115147-LRCS0805-1RFT5
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115147-LRCS0805-1RF T5 Packaging: Cut Tape Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Metal Film Resistance: 1 Ω Power Rating: 250 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 2012

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115147-LRCS0805-1RFT5
Packaging: Cut Tape
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Composition: Metal Film
Resistance: 1 Ω
Power Rating: 250 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Max Operating Temperature: 155 °C
Case Code (Metric): 2012

Buy Now
Smd Current Sense Resistors, Lrcs Series, 1 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 61M7619 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lrcs Series, 1 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
61M7619
Smd Current Sense Resistors, Lrcs Series, 1 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 61M7619
SMD Current Sense Resistors, LRCS Series, 1 ohm, 250 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LRCS Series, 1 ohm, 250 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Tt Electronics/welwyn - 12AC1347 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Tt Electronics/welwyn
12AC1347
Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Tt Electronics/welwyn 12AC1347
CURRENT SENSE RES, 1R, 1%, 250 MW, 0805; Resistance:1ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 250 MW, 0805; Resistance:1ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1115147-LRCS0805-1RFT5 61M7619 12AC1347
Product Name Chip Resistor - Surface Mount - LRCS0805-1RFT5 Smd Current Sense Resistors, Lrcs Series, 1 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Tt Electronics/welwyn
Technology / Construction MetalFilm Thick Film (Chip)
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers