The SMD Current Sense Resistor from the LRCS Series features a resistance value of 0.5 Ohm and a power rating of 250 mW. It has a tolerance of 1% and is housed in an 0805 package size, making it suitable for compact applications. This resistor is RoHS compliant, ensuring it meets environmental regulations. The device operates effectively within an ambient temperature range of -55°C to +155°C and has a maximum isolation voltage of 200V. It is designed for current sensing in power electronic systems and exhibits good performance under various conditions, including short-term overload and temperature cycling. The standard packaging is on 8mm wide paper tape, facilitating automated assembly processes.
Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973885-LRCS0805-0R5F
Packaging: Cut Tape
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 300 ppm/°C
Composition: Metal Film
Resistance: 500 mΩ
Power Rating: 250 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Res Thick Film 0805 0.5 Ohm 1% 0.25W(1/4W) ±300ppm/°C Pad SMD T/R Product overview: LRCS0805-0R5FT5 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRCS0805-0R5FT5 can be used for catalog matching and distributor lookup.
SMD Current Sense Resistors, LRCS Series, 0.5 ohm, 250 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 973885-LRCS0805-0R5FT5 | 52-LRCS0805-0R5FT5 | 61M7618 |
| Product Name | Chip Resistor - Surface Mount - LRCS0805-0R5FT5 | SMD 0.5 Ohm 0.25W 4W Resistor | Smd Current Sense Resistors, Lrcs Series, 0.5 Ohm, 250 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn |
| Technology / Construction | MetalFilm | Thick Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805 | 0805 |
| Resistance Range | 0.5000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C |