Welwyn Components, Ltd. Current Sense Res, 0R05, 1%, 125 Mw; Resistance Tt Electronics/welwyn LRCS0805-0R05FT5

Description
CURRENT SENSE RES, 0R05, 1%, 125 MW; Resistance:0.05ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R05, 1%, 125 MW; Resistance:0.05ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 12AC1344, is a low-value surface mount chip resistor designed for current sensing applications in power electronic systems. It has a resistance value of 0.05 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 125 mW at 70°C and is compliant with RoHS standards, ensuring it is free from lead and other hazardous substances. This resistor features a temperature coefficient of resistance (TCR) of ±400 ppm/°C, which indicates its stability over temperature variations. It is constructed on an alumina substrate, providing durability and resistance to industrial solvents. The device is available in an 0805 case style, measuring 2.0 mm x 1.25 mm, and is packaged on 8 mm wide paper tape for easy handling and placement in automated assembly processes. The resistor can withstand a maximum isolation voltage of 200V and has a wide operating temperature range from -55°C to +155°C. It is suitable for applications requiring precise current measurement and is designed to perform reliably under various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 12AC1344, is a low-value surface mount chip resistor designed for current sensing applications in power electronic systems. It has a resistance value of 0.05 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 125 mW at 70°C and is compliant with RoHS standards, ensuring it is free from lead and other hazardous substances. This resistor features a temperature coefficient of resistance (TCR) of ±400 ppm/°C, which indicates its stability over temperature variations. It is constructed on an alumina substrate, providing durability and resistance to industrial solvents. The device is available in an 0805 case style, measuring 2.0 mm x 1.25 mm, and is packaged on 8 mm wide paper tape for easy handling and placement in automated assembly processes. The resistor can withstand a maximum isolation voltage of 200V and has a wide operating temperature range from -55°C to +155°C. It is suitable for applications requiring precise current measurement and is designed to perform reliably under various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R05, 1%, 125 Mw; Resistance Tt Electronics/welwyn - 12AC1344 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 125 Mw; Resistance Tt Electronics/welwyn
12AC1344
Current Sense Res, 0R05, 1%, 125 Mw; Resistance Tt Electronics/welwyn 12AC1344
CURRENT SENSE RES, 0R05, 1%, 125 MW; Resistance:0.05ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 125 MW; Resistance:0.05ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Lrcs Series, 0.05 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 61M7613 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lrcs Series, 0.05 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
61M7613
Smd Current Sense Resistors, Lrcs Series, 0.05 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 61M7613
SMD Current Sense Resistors, LRCS Series, 0.05 ohm, 125 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LRCS Series, 0.05 ohm, 125 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1344 61M7613
Product Name Current Sense Res, 0R05, 1%, 125 Mw; Resistance Tt Electronics/welwyn Smd Current Sense Resistors, Lrcs Series, 0.05 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details